Vishay Precision Group INDUCTOR POWER 10UH 16A SMD 10¦H 16A 20A 16A - ¦20% Shielded 10.91 mOhm Max IHLP6767GZER100M51

Description
INDUCTOR POWER 10UH 16A SMD 10¦H 16A 20A 16A - ¦20% Shielded 10.91 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 10UH 16A SMD 10¦H 16A 20A 16A - ¦20% Shielded 10.91 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 10UH 16A SMD 10¦H 16A 20A 16A - ¦20% Shielded 10.91 mOhm Max - IHLP6767GZER100M51 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 16A SMD 10¦H 16A 20A 16A - ¦20% Shielded 10.91 mOhm Max
IHLP6767GZER100M51
INDUCTOR POWER 10UH 16A SMD 10¦H 16A 20A 16A - ¦20% Shielded 10.91 mOhm Max IHLP6767GZER100M51
INDUCTOR POWER 10UH 16A SMD 10¦H 16A 20A 16A - ¦20% Shielded 10.91 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 10UH 16A SMD 10¦H 16A 20A 16A - ¦20% Shielded 10.91 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1367-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1367-1-ND
Fixed Inductors 541-1367-1-ND
10µH Shielded Molded Inductor 16A 10.91mOhm Max Nonstandard

10µH Shielded Molded Inductor 16A 10.91mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1367-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1367-6-ND
Fixed Inductors 541-1367-6-ND
10µH Shielded Molded Inductor 16A 10.91mOhm Max Nonstandard

10µH Shielded Molded Inductor 16A 10.91mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1367-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1367-2-ND
Fixed Inductors 541-1367-2-ND
10µH Shielded Molded Inductor 16A 10.91mOhm Max Nonstandard

10µH Shielded Molded Inductor 16A 10.91mOhm Max Nonstandard

Buy Now Datasheet
SMD 10uH 16A Inductor and Choke - 71-IHLP6767GZER100M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 16A Inductor and Choke
71-IHLP6767GZER100M51
SMD 10uH 16A Inductor and Choke 71-IHLP6767GZER100M51
10uH Shielded Power Inductor, 16A, 20%, SMD Product overview: IHLP6767GZER100M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER100M5 1 can be used for catalog matching and distributor lookup.

10uH Shielded Power Inductor, 16A, 20%, SMD Product overview: IHLP6767GZER100M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER100M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Power, 10Uh, 16A, 20%, Full Reel; Inductance Vishay - 47T5149 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 10Uh, 16A, 20%, Full Reel; Inductance Vishay
47T5149
Inductor, Power, 10Uh, 16A, 20%, Full Reel; Inductance Vishay 47T5149
INDUCTOR, POWER, 10UH, 16A, 20%, FULL REEL; Inductance:10µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:IHLP-6767GZ-51 Series; Inductor Case / Package:-; Product Width:17.15mmRoHS Compliant: Yes

INDUCTOR, POWER, 10UH, 16A, 20%, FULL REEL; Inductance:10µH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:IHLP-6767GZ-51 Series; Inductor Case / Package:-; Product Width:17.15mmRoHS Compliant: Yes

Supplier's Site
Inductor, Power, 10Uh, 16A, 20%; Inductance Vishay - 85W3101 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 10Uh, 16A, 20%; Inductance Vishay
85W3101
Inductor, Power, 10Uh, 16A, 20%; Inductance Vishay 85W3101
INDUCTOR, POWER, 10UH, 16A, 20%; Inductance:10µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:IHLP-6767GZ-51 Series; Inductor Case / Package:-; DC Resistance Max:0.01091ohm RoHS Compliant: Yes

INDUCTOR, POWER, 10UH, 16A, 20%; Inductance:10µH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:IHLP-6767GZ-51 Series; Inductor Case / Package:-; DC Resistance Max:0.01091ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP6767GZER100M51 541-1367-1-ND 71-IHLP6767GZER100M51 47T5149 85W3101
Product Name INDUCTOR POWER 10UH 16A SMD 10¦H 16A 20A 16A - ¦20% Shielded 10.91 mOhm Max Fixed Inductors SMD 10uH 16A Inductor and Choke Inductor, Power, 10Uh, 16A, 20%, Full Reel; Inductance Vishay Inductor, Power, 10Uh, 16A, 20%; Inductance Vishay
Application General Purpose
Inductance Range 10 microH 10 microH 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0109 ohms 0.0109 ohms 0.0109 ohms
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers