Vishay Precision Group Inductor, Shielded, 10Uh, 17A, Smd, Full Reel; Inductance Vishay IHLP6767GZER100M11.

Description
INDUCTOR, SHIELDED, 10UH, 17A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.00933ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 10UH, 17A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.00933ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 10Uh, 17A, Smd, Full Reel; Inductance Vishay - 26AC0436 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 17A, Smd, Full Reel; Inductance Vishay
26AC0436
Inductor, Shielded, 10Uh, 17A, Smd, Full Reel; Inductance Vishay 26AC0436
INDUCTOR, SHIELDED, 10UH, 17A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.00933ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 17A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):19A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.00933ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 26AC0436
Product Name Inductor, Shielded, 10Uh, 17A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 10 microH
DCR 0.0093 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2184JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678465 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Common Mode Chokes - 486-3159-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers