Vishay IHLP6767GZER100M01
10µH Shielded Molded Inductor 16.5A 12mOhm Max Nonstandard
10µH Shielded Molded Inductor 16.5A 12mOhm Max Nonstandard
10µH Shielded Molded Inductor 16.5A 12mOhm Max Nonstandard
INDUCTOR POWER 10UH 16.5A SMD 10¦H 16.5A 25A 12.5A - ¦20% Shielded 11.66 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
10uH Shielded SMD Inductor, 25A DC, 16.5A RMS, 12mR DCR Product overview: IHLP6767GZER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 25A, 16.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 25A, 16.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER100M0
INDUCTOR, SHIELDED, 10UH, 25A, SMD; Inductance:10µH; RMS Current (Irms):16.5A; Inductor Construction:Shielde
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7487561P | 7487561 | 541-1259-6-ND | IHLP6767GZER100M01 | 71-IHLP6767GZER100M01 | 74P0274 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | INDUCTOR POWER 10UH 16.5A SMD 10¦H 16.5A 25A 12.5A - ¦20% Shielded 11.66 mOhm Max | SMD 10uH 25A 16.5A Inductor and Choke | Inductor, Shielded, 10Uh, 25A, Smd; Inductance Vishay |
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | |
| Rated DC Current | 16500 milliamps | 25000 milliamps | 16500 milliamps | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 6767 | 6767 | ||||
| Technology | Wirewound |