FIXED IND 10UH 16.5A 12 MOHM SMD
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP6767GZEK100M01TR-ND | 565090 |
| Product Name | Fixed Inductors | Surface Mount Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.0120 ohms | 0.0120 ohms |