680nH Shielded Molded Inductor 41A 2mOhm Max Nonstandard
SMD Power Inductor 0.68uH 41A Shielded Wirewound 6767 Product overview: IHLP6767DZERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 41A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZERR68M0
Win Source Part Number: 1013977-IHLP6767DZER
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-6767DZ-01
Type: Molded
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 680 nH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 2mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 41 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Current - Saturation (Isat): 60A
INDUCTOR, SHIELDED, 680NH, 60A, SMD; Inductance:680nH; RMS Current (Irms):41A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP6767DZERR68M01-ND | 71-IHLP6767DZERR68M01 | 1013977-IHLP6767DZERR68M01 | 74R9278 |
| Product Name | Fixed Inductors | SMD 0.68uH 41A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Shielded, 680Nh, 60A, Smd; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 0.0020 ohms | 0.0020 ohms | 0.0020 ohms |