Vishay Precision Group Fixed Inductors IHLP6767DZERR22M01

Description
220nH Shielded Molded Inductor 75A 880mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor 75A 880mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP6767DZERR22M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP6767DZERR22M01-ND
Fixed Inductors IHLP6767DZERR22M01-ND
220nH Shielded Molded Inductor 75A 880mOhm Max Nonstandard

220nH Shielded Molded Inductor 75A 880mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IHLP6767DZERR22M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP6767DZERR22M01
Fixed Inductors IHLP6767DZERR22M01
FIXED IND 220NH 75A 880 MOHM SMD

FIXED IND 220NH 75A 880 MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Ihlp-6767Dz-01 Series, 220 Nh, 20%, Shielded, 880 Ohm, 75 A Rohs Compliant Vishay - 13T1246 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-6767Dz-01 Series, 220 Nh, 20%, Shielded, 880 Ohm, 75 A Rohs Compliant Vishay
13T1246
Surface Mount Power Inductor, Ihlp-6767Dz-01 Series, 220 Nh, 20%, Shielded, 880 Ohm, 75 A Rohs Compliant Vishay 13T1246
Surface Mount Power Inductor, IHLP-6767DZ-01 Series, 220 nH, 20%, Shielded, 880 ohm, 75 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-6767DZ-01 Series, 220 nH, 20%, Shielded, 880 ohm, 75 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 220Nh, 92A, Smd; Inductance Vishay - 74R9274 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Nh, 92A, Smd; Inductance Vishay
74R9274
Inductor, Shielded, 220Nh, 92A, Smd; Inductance Vishay 74R9274
INDUCTOR, SHIELDED, 220NH, 92A, SMD; Inductance:220nH; RMS Current (Irms):75A; Inductor Construction:Shielde d; Saturation Current (Isat):92A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:880µohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220NH, 92A, SMD; Inductance:220nH; RMS Current (Irms):75A; Inductor Construction:Shielded; Saturation Current (Isat):92A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:880µohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP6767DZERR22M01-ND IHLP6767DZERR22M01 13T1246 74R9274
Product Name Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Ihlp-6767Dz-01 Series, 220 Nh, 20%, Shielded, 880 Ohm, 75 A Rohs Compliant Vishay Inductor, Shielded, 220Nh, 92A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.8800 ohms 0.8800 ohms 8.80E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details