Vishay Precision Group Fixed Inductors IHLP6767DZER8R2M01

Description
8.2µH Shielded Molded Inductor 11.5A 17.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Molded Inductor 11.5A 17.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP6767DZER8R2M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP6767DZER8R2M01-ND
Fixed Inductors IHLP6767DZER8R2M01-ND
8.2µH Shielded Molded Inductor 11.5A 17.6mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 11.5A 17.6mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Ihlp-6767Dz-01 Series, 8.2 H, 20%, Shielded, 0.0176 Ohm, 11.5 A Rohs Compliant Vishay - 71R6158 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-6767Dz-01 Series, 8.2 H, 20%, Shielded, 0.0176 Ohm, 11.5 A Rohs Compliant Vishay
71R6158
Surface Mount Power Inductor, Ihlp-6767Dz-01 Series, 8.2 H, 20%, Shielded, 0.0176 Ohm, 11.5 A Rohs Compliant Vishay 71R6158
Surface Mount Power Inductor, IHLP-6767DZ-01 Series, 8.2 H, 20%, Shielded, 0.0176 ohm, 11.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-6767DZ-01 Series, 8.2 H, 20%, Shielded, 0.0176 ohm, 11.5 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 8.2Uh, 20A, Smd; Inductance Vishay - 74R9288 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 20A, Smd; Inductance Vishay
74R9288
Inductor, Shielded, 8.2Uh, 20A, Smd; Inductance Vishay 74R9288
INDUCTOR, SHIELDED, 8.2UH, 20A, SMD; Inductance:8.2µH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; Product Length:17.15mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 20A, SMD; Inductance:8.2µH; RMS Current (Irms):11.5A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; Product Length:17.15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP6767DZER8R2M01-ND 71R6158 74R9288
Product Name Fixed Inductors Surface Mount Power Inductor, Ihlp-6767Dz-01 Series, 8.2 H, 20%, Shielded, 0.0176 Ohm, 11.5 A Rohs Compliant Vishay Inductor, Shielded, 8.2Uh, 20A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0176 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1-2176786-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details