INDUCTOR POWER 6.8UH 14.5A SMD 6.8¦H 14.5A 10.5A 14.5A - ¦20% Shielded 13.79 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.158"" H (17.15mm x 17.15mm x 4.00mm) Surface Mount Digi-Reel«
6.8uH Shielded SMD Power Inductor, 14.5A, 13.79mR DCR Product overview: IHLP6767DZER6R8M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 14.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 14.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER6R8M1
6.8µH Shielded Molded Inductor 14.5A 13.79mOhm Max Nonstandard
6.8µH Shielded Molded Inductor 14.5A 13.79mOhm Max Nonstandard
6.8µH Shielded Molded Inductor 14.5A 13.79mOhm Max Nonstandard
INDUCTOR, SHIELDED, 6.8UH, 10.5A, SMD, FULL REEL; Inductance:6.8µH; RMS Current (Irms):14.5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 6.8UH, 10.5A, SMD; Inductance:6.8µH; RMS Current (Irms):14.5A; Inductor Construction:Shielde
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP6767DZER6R8M11 | 71-IHLP6767DZER6R8M11 | 541-IHLP6767DZER6R8M11CT-ND | 01T1377 | 01T1376 |
| Product Name | INDUCTOR POWER 6.8UH 14.5A SMD 6.8¦H 14.5A 10.5A 14.5A - ¦20% Shielded 13.79 mOhm Max | SMD 6.8uH 14.5A Inductor and Choke | Fixed Inductors | Inductor, Shielded, 6.8Uh, 10.5A, Smd, Full Reel; Inductance Vishay | Inductor, Shielded, 6.8Uh, 10.5A, Smd; Inductance Vishay |
| Application | General Purpose | ||||
| Inductance Range | 6.8 microH | 6.8 microH | 6.8 microH | 6.8 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 0.0138 ohms | 0.0138 ohms | |||
| Core Material | Ferrite |