Vishay Precision Group Fixed Inductors IHLP6767DZER6R8M01

Description
6.8µH Shielded Molded Inductor 13.2A 16mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 13.2A 16mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP6767DZER6R8M01CT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 13.2A 16mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 13.2A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767DZER6R8M01TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 13.2A 16mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 13.2A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767DZER6R8M01DKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 13.2A 16mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 13.2A 16mOhm Max Nonstandard

Buy Now Datasheet
OEM Souring - 1469632-IHLP6767DZER6R8M01 - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1469632-IHLP6767DZER 6R8M01 Manufacturer: Vishay

Category: OEM Souring
Win Source Part Number: 1469632-IHLP6767DZER6R8M01
Manufacturer: Vishay

Buy Now
Inductor, Shielded, 6.8Uh, 21A, Smd; Inductance Vishay - 74R9287 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 21A, Smd; Inductance Vishay
74R9287
Inductor, Shielded, 6.8Uh, 21A, Smd; Inductance Vishay 74R9287
INDUCTOR, SHIELDED, 6.8UH, 21A, SMD; Inductance:6.8µH; RMS Current (Irms):13.2A; Inductor Construction:Shielde d; Saturation Current (Isat):21A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; Product Length:17.15mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 21A, SMD; Inductance:6.8µH; RMS Current (Irms):13.2A; Inductor Construction:Shielded; Saturation Current (Isat):21A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; Product Length:17.15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP6767DZER6R8M01CT-ND 1469632-IHLP6767DZER6R8M01 74R9287
Product Name Fixed Inductors OEM Souring Inductor, Shielded, 6.8Uh, 21A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-8N2 0201CT-8N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567635P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details