Vishay Precision Group Fixed Inductors IHLP6767DZER5R6M01

Description
5.6µH Shielded Molded Inductor 14A 14.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Molded Inductor 14A 14.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP6767DZER5R6M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP6767DZER5R6M01-ND
Fixed Inductors IHLP6767DZER5R6M01-ND
5.6µH Shielded Molded Inductor 14A 14.1mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 14A 14.1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 5.6Uh, 26A, Smd; Inductance Vishay - 74R9286 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5.6Uh, 26A, Smd; Inductance Vishay
74R9286
Inductor, Shielded, 5.6Uh, 26A, Smd; Inductance Vishay 74R9286
INDUCTOR, SHIELDED, 5.6UH, 26A, SMD; Inductance:5.6µH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):26A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.014ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 5.6UH, 26A, SMD; Inductance:5.6µH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):26A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.014ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP6767DZER5R6M01-ND 74R9286
Product Name Fixed Inductors Inductor, Shielded, 5.6Uh, 26A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0141 ohms 0.0140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1670302 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details