Vishay Precision Group SMD 3.3uH 20.5A Inductor and Choke IHLP6767DZER3R3M11

Description
SMD Shielded Power Inductor 3.3uH 20.5A 7.3mR DCR 6767 Product overview: IHLP6767DZER3R3M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 20.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 20.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER3R3M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Shielded Power Inductor 3.3uH 20.5A 7.3mR DCR 6767 Product overview: IHLP6767DZER3R3M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 20.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 20.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER3R3M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3uH 20.5A Inductor and Choke - 71-IHLP6767DZER3R3M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 20.5A Inductor and Choke
71-IHLP6767DZER3R3M11
SMD 3.3uH 20.5A Inductor and Choke 71-IHLP6767DZER3R3M11
SMD Shielded Power Inductor 3.3uH 20.5A 7.3mR DCR 6767 Product overview: IHLP6767DZER3R3M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 20.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 20.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER3R3M1 1 can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 3.3uH 20.5A 7.3mR DCR 6767 Product overview: IHLP6767DZER3R3M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 20.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 20.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER3R3M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1337-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1337-2-ND
Fixed Inductors 541-1337-2-ND
3.3µH Shielded Molded Inductor 20.5A 7.3mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 20.5A 7.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1337-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1337-6-ND
Fixed Inductors 541-1337-6-ND
3.3µH Shielded Molded Inductor 20.5A 7.3mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 20.5A 7.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1337-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1337-1-ND
Fixed Inductors 541-1337-1-ND
3.3µH Shielded Molded Inductor 20.5A 7.3mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 20.5A 7.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 3.3Uh, 14A, Smd; Inductance Vishay - 01T1367 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 14A, Smd; Inductance Vishay
01T1367
Inductor, Shielded, 3.3Uh, 14A, Smd; Inductance Vishay 01T1367
INDUCTOR, SHIELDED, 3.3UH, 14A, SMD; Inductance:3.3µH; RMS Current (Irms):20.5A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:-; Product Length:17.15mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 14A, SMD; Inductance:3.3µH; RMS Current (Irms):20.5A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:-; Product Length:17.15mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 3.3Uh, 14A, Smd; Inductance Vishay - 01T1366 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 14A, Smd; Inductance Vishay
01T1366
Inductor, Shielded, 3.3Uh, 14A, Smd; Inductance Vishay 01T1366
INDUCTOR, SHIELDED, 3.3UH, 14A, SMD; Inductance:3.3µH; RMS Current (Irms):20.5A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:-; Product Length:17.15mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 14A, SMD; Inductance:3.3µH; RMS Current (Irms):20.5A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:-; Product Length:17.15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP6767DZER3R3M11 541-1337-2-ND 01T1367
Product Name SMD 3.3uH 20.5A Inductor and Choke Fixed Inductors Inductor, Shielded, 3.3Uh, 14A, Smd; Inductance Vishay
Core Material Ferrite
Inductance Range 3.3 microH 3.3 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers