33µH Shielded Molded Inductor 6.5A 70.84mOhm Max Nonstandard
33µH Shielded Molded Inductor 6.5A 70.84mOhm Max Nonstandard
33µH Shielded Molded Inductor 6.5A 70.84mOhm Max Nonstandard
33uH Shielded Power Inductor, 6.5A, 20%, 70.84mR DCR, SMD Product overview: IHLP6767DZER330M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uH, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33uH, 6.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER330M1
INDUCTOR, SHIELDED, 33UH, 6A, SMD; Inductance:33µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde
INDUCTOR, 33UH, 20%, SHIELDED, 6.5A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-1344-2-ND | 71-IHLP6767DZER330M11 | 01T1369 | 91AH7640 |
| Product Name | Fixed Inductors | SMD 33uH 6.5A Inductor and Choke | Inductor, Shielded, 33Uh, 6A, Smd; Inductance Vishay | Inductor, 33Uh, 20%, Shielded, 6.5A Rohs Compliant Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 0.0708 ohms | 0.0708 ohms |