Vishay Precision Group Fixed Inductors IHLP6767DZER2R2M01

Description
2.2µH Shielded Molded Inductor 19A 6.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 19A 6.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP6767DZER2R2M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP6767DZER2R2M01-ND
Fixed Inductors IHLP6767DZER2R2M01-ND
2.2µH Shielded Molded Inductor 19A 6.4mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 19A 6.4mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1217202-IHLP6767DZER2R2M01
Inductors, Coils, Chokes - Fixed Inductors 1217202-IHLP6767DZER2R2M01
Win Source Part Number: 1217202-IHLP6767DZER 2R2M01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-6767DZ-01 Type: Molded Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 6.4mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 19 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Current - Saturation (Isat): 30A

Win Source Part Number: 1217202-IHLP6767DZER2R2M01
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-6767DZ-01
Type: Molded
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 6.4mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 19 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Current - Saturation (Isat): 30A

Buy Now Datasheet
SMD 2.2UH 19A 6.4 MOHM Inductor and Choke - 71-IHLP6767DZER2R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 19A 6.4 MOHM Inductor and Choke
71-IHLP6767DZER2R2M01
SMD 2.2UH 19A 6.4 MOHM Inductor and Choke 71-IHLP6767DZER2R2M01
FIXED IND 2.2UH 19A 6.4 MOHM SMD Product overview: IHLP6767DZER2R2M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 19A, 6.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 19A, 6.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER2R2M0 1 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 19A 6.4 MOHM SMD Product overview: IHLP6767DZER2R2M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 19A, 6.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 19A, 6.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER2R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 30A, Smd; Inductance Vishay - 74R9283 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 30A, Smd; Inductance Vishay
74R9283
Inductor, Shielded, 2.2Uh, 30A, Smd; Inductance Vishay 74R9283
INDUCTOR, SHIELDED, 2.2UH, 30A, SMD; Inductance:2.2µH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0064ohmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 30A, SMD; Inductance:2.2µH; RMS Current (Irms):19A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0064ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP6767DZER2R2M01-ND 1217202-IHLP6767DZER2R2M01 71-IHLP6767DZER2R2M01 74R9283
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH 19A 6.4 MOHM Inductor and Choke Inductor, Shielded, 2.2Uh, 30A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0064 ohms 0.0064 ohms 0.0064 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details
Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details