INDUCTOR POWER 1.5UH 31A SMD 1.5¦H 31A 21A 31A - ¦20% Shielded 3.43 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.158"" H (17.15mm x 17.15mm x 4.00mm) Surface Mount Digi-Reel«
SMD Inductor 1.5uH 31A Shielded Wirewound 6767 Product overview: IHLP6767DZER1R5M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 31A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 31A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER1R5M1
1.5µH Shielded Molded Inductor 31A 3.43mOhm Max Nonstandard
1.5µH Shielded Molded Inductor 31A 3.43mOhm Max Nonstandard
1.5µH Shielded Molded Inductor 31A 3.43mOhm Max Nonstandard
INDUCTOR, SHIELDED, 1.5UH, 21A, SMD; Inductance:1.5µH; RMS Current (Irms):31A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 1.5UH, 21A, SMD; Inductance:1.5µH; RMS Current (Irms):31A; Inductor Construction:Shielde
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP6767DZER1R5M11 | 71-IHLP6767DZER1R5M11 | 541-1335-1-ND | 01T1359 |
| Product Name | INDUCTOR POWER 1.5UH 31A SMD 1.5¦H 31A 21A 31A - ¦20% Shielded 3.43 mOhm Max | SMD 1.5uH 31A Inductor and Choke | Fixed Inductors | Inductor, Shielded, 1.5Uh, 21A, Smd; Inductance Vishay |
| Application | General Purpose | |||
| Inductance Range | 1.5 microH | 1.5 microH | 1.5 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0034 ohms | 0.0034 ohms | ||
| Core Material | Ferrite |