Vishay Precision Group Fixed Inductors IHLP6767DZER1R5M01

Description
1.5µH Shielded Molded Inductor 23.5A 4.73mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 23.5A 4.73mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP6767DZER1R5M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP6767DZER1R5M01-ND
Fixed Inductors IHLP6767DZER1R5M01-ND
1.5µH Shielded Molded Inductor 23.5A 4.73mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 23.5A 4.73mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 1.5Uh, 40A, Smd; Inductance Vishay - 74R9281 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 40A, Smd; Inductance Vishay
74R9281
Inductor, Shielded, 1.5Uh, 40A, Smd; Inductance Vishay 74R9281
INDUCTOR, SHIELDED, 1.5UH, 40A, SMD; Inductance:1.5µH; RMS Current (Irms):23.5A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; Product Length:17.15mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 40A, SMD; Inductance:1.5µH; RMS Current (Irms):23.5A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; Product Length:17.15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP6767DZER1R5M01-ND 74R9281
Product Name Fixed Inductors Inductor, Shielded, 1.5Uh, 40A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0047 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-36274532266R8KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details