Vishay Precision Group Fixed Inductors IHLP6767DZER1R0M01

Description
1µH Shielded Molded Inductor 31.5A 2.66mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 31.5A 2.66mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP6767DZER1R0M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP6767DZER1R0M01-ND
Fixed Inductors IHLP6767DZER1R0M01-ND
1µH Shielded Molded Inductor 31.5A 2.66mOhm Max Nonstandard

1µH Shielded Molded Inductor 31.5A 2.66mOhm Max Nonstandard

Buy Now Datasheet
SMD 1uH 31.5A Inductor and Choke - 71-IHLP6767DZER1R0M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 31.5A Inductor and Choke
71-IHLP6767DZER1R0M01
SMD 1uH 31.5A Inductor and Choke 71-IHLP6767DZER1R0M01
SMD Shielded Power Inductor 1uH 31.5A 2.66mR DCR 6767 Product overview: IHLP6767DZER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 31.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 31.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER1R0M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 1uH 31.5A 2.66mR DCR 6767 Product overview: IHLP6767DZER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 31.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 31.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER1R0M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Ihlp-6767Dz-01 Series, 1 H, 20%, Shielded, 2660 Ohm, 31.5 A Rohs Compliant Vishay - 71R6150 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-6767Dz-01 Series, 1 H, 20%, Shielded, 2660 Ohm, 31.5 A Rohs Compliant Vishay
71R6150
Surface Mount Power Inductor, Ihlp-6767Dz-01 Series, 1 H, 20%, Shielded, 2660 Ohm, 31.5 A Rohs Compliant Vishay 71R6150
Surface Mount Power Inductor, IHLP-6767DZ-01 Series, 1 H, 20%, Shielded, 2660 ohm, 31.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-6767DZ-01 Series, 1 H, 20%, Shielded, 2660 ohm, 31.5 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 1Uh, 58A, Smd; Inductance Vishay - 74R9280 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 58A, Smd; Inductance Vishay
74R9280
Inductor, Shielded, 1Uh, 58A, Smd; Inductance Vishay 74R9280
INDUCTOR, SHIELDED, 1UH, 58A, SMD; Inductance:1µH; RMS Current (Irms):31.5A; Inductor Construction:Shielde d; Saturation Current (Isat):58A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.00266ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 58A, SMD; Inductance:1µH; RMS Current (Irms):31.5A; Inductor Construction:Shielded; Saturation Current (Isat):58A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.00266ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP6767DZER1R0M01-ND 71-IHLP6767DZER1R0M01 71R6150 74R9280
Product Name Fixed Inductors SMD 1uH 31.5A Inductor and Choke Surface Mount Power Inductor, Ihlp-6767Dz-01 Series, 1 H, 20%, Shielded, 2660 Ohm, 31.5 A Rohs Compliant Vishay Inductor, Shielded, 1Uh, 58A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0027 ohms 0.0027 ohms
Unlock Full Specs
to access all available technical data