Vishay Intertechnology, Inc. Fixed Inductors IHLP6767DZER150M11

Description
15µH Shielded Molded Inductor 9A 30.58mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Molded Inductor 9A 30.58mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1342-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1342-6-ND
Fixed Inductors 541-1342-6-ND
15µH Shielded Molded Inductor 9A 30.58mOhm Max Nonstandard

15µH Shielded Molded Inductor 9A 30.58mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1342-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1342-2-ND
Fixed Inductors 541-1342-2-ND
15µH Shielded Molded Inductor 9A 30.58mOhm Max Nonstandard

15µH Shielded Molded Inductor 9A 30.58mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1342-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1342-1-ND
Fixed Inductors 541-1342-1-ND
15µH Shielded Molded Inductor 9A 30.58mOhm Max Nonstandard

15µH Shielded Molded Inductor 9A 30.58mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 15UH 9A SMD 15¦H 9A 7.5A 9A - ¦20% Shielded 30.58 mOhm Max - - General Purpose - 0.675
Anaheim, CA, United States
INDUCTOR POWER 15UH 9A SMD 15¦H 9A 7.5A 9A - ¦20% Shielded 30.58 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.158"" H (17.15mm x 17.15mm x 4.00mm) Surface Mount Cut Tape (CT)
IHLP6767DZER150M11
INDUCTOR POWER 15UH 9A SMD 15¦H 9A 7.5A 9A - ¦20% Shielded 30.58 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.158"" H (17.15mm x 17.15mm x 4.00mm) Surface Mount Cut Tape (CT) IHLP6767DZER150M11
INDUCTOR POWER 15UH 9A SMD 15¦H 9A 7.5A 9A - ¦20% Shielded 30.58 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.158"" H (17.15mm x 17.15mm x 4.00mm) Surface Mount Cut Tape (CT)

INDUCTOR POWER 15UH 9A SMD 15¦H 9A 7.5A 9A - ¦20% Shielded 30.58 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.158"" H (17.15mm x 17.15mm x 4.00mm) Surface Mount Cut Tape (CT)

Supplier's Site
SMD 15uH 9A Inductor and Choke - 71-IHLP6767DZER150M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 9A Inductor and Choke
71-IHLP6767DZER150M11
SMD 15uH 9A Inductor and Choke 71-IHLP6767DZER150M11
SMD Power Inductor 15uH 9A Shielded Wirewound 6767 Product overview: IHLP6767DZER150M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER150M1 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 15uH 9A Shielded Wirewound 6767 Product overview: IHLP6767DZER150M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER150M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 15Uh, Shielded, 9A; Inductance Vishay - 13T3362 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 9A; Inductance Vishay
13T3362
Inductor, 15Uh, Shielded, 9A; Inductance Vishay 13T3362
INDUCTOR, 15UH, SHIELDED, 9A; Inductance:15µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.03058ohm RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 9A; Inductance:15µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.03058ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1342-6-ND IHLP6767DZER150M11 71-IHLP6767DZER150M11 13T3362
Product Name Fixed Inductors INDUCTOR POWER 15UH 9A SMD 15¦H 9A 7.5A 9A - ¦20% Shielded 30.58 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.158"" H (17.15mm x 17.15mm x 4.00mm) Surface Mount Cut Tape (CT) SMD 15uH 9A Inductor and Choke Inductor, 15Uh, Shielded, 9A; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0306 ohms 0.0306 ohms 0.0306 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2020-001 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers