Vishay Precision Group Fixed Inductors IHLP6767DZER100M01

Description
10µH Shielded Molded Inductor 10.5A 25.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 10.5A 25.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP6767DZER100M01TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 10.5A 25.6mOhm Max Nonstandard

10µH Shielded Molded Inductor 10.5A 25.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767DZER100M01CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 10.5A 25.6mOhm Max Nonstandard

10µH Shielded Molded Inductor 10.5A 25.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767DZER100M01DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 10.5A 25.6mOhm Max Nonstandard

10µH Shielded Molded Inductor 10.5A 25.6mOhm Max Nonstandard

Buy Now Datasheet
SMD 10uH 10.5A Inductor and Choke - 71-IHLP6767DZER100M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 10.5A Inductor and Choke
71-IHLP6767DZER100M01
SMD 10uH 10.5A Inductor and Choke 71-IHLP6767DZER100M01
10uH 10.5A Shielded SMD Power Inductor 6767 Product overview: IHLP6767DZER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 10.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 10.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER100M0 1 can be used for catalog matching and distributor lookup.

10uH 10.5A Shielded SMD Power Inductor 6767 Product overview: IHLP6767DZER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 10.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 10.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER100M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 19.5A, Smd; Inductance Vishay - 74R9282 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 19.5A, Smd; Inductance Vishay
74R9282
Inductor, Shielded, 10Uh, 19.5A, Smd; Inductance Vishay 74R9282
INDUCTOR, SHIELDED, 10UH, 19.5A, SMD; Inductance:10µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde d; Saturation Current (Isat):19.5A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; Product Length:17.15mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 19.5A, SMD; Inductance:10µH; RMS Current (Irms):10.5A; Inductor Construction:Shielded; Saturation Current (Isat):19.5A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; Product Length:17.15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP6767DZER100M01TR-ND 71-IHLP6767DZER100M01 74R9282
Product Name Fixed Inductors SMD 10uH 10.5A Inductor and Choke Inductor, Shielded, 10Uh, 19.5A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0256 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - FIT80-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details