Vishay Precision Group Fixed Inductors IHLP5050FDERR82M01

Description
820nH Shielded Molded Inductor 33A 1.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Molded Inductor 33A 1.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP5050FDERR82M01TR-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Molded Inductor 33A 1.9mOhm Max Nonstandard

820nH Shielded Molded Inductor 33A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDERR82M01CT-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Molded Inductor 33A 1.9mOhm Max Nonstandard

820nH Shielded Molded Inductor 33A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDERR82M01DKR-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Molded Inductor 33A 1.9mOhm Max Nonstandard

820nH Shielded Molded Inductor 33A 1.9mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.82uH 33A Inductor and Choke - 71-IHLP5050FDERR82M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.82uH 33A Inductor and Choke
71-IHLP5050FDERR82M01
SMD 0.82uH 33A Inductor and Choke 71-IHLP5050FDERR82M01
SMD Power Inductor 0.82uH 33A Shielded Wirewound 5050 Product overview: IHLP5050FDERR82M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 33A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 33A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDERR82M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.82uH 33A Shielded Wirewound 5050 Product overview: IHLP5050FDERR82M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 33A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 33A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDERR82M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER .82UH 33A SMD 820nH 33A 50A 33A - ¦20% Shielded 1.9 mOhm Max - IHLP5050FDERR82M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .82UH 33A SMD 820nH 33A 50A 33A - ¦20% Shielded 1.9 mOhm Max
IHLP5050FDERR82M01
INDUCTOR POWER .82UH 33A SMD 820nH 33A 50A 33A - ¦20% Shielded 1.9 mOhm Max IHLP5050FDERR82M01
INDUCTOR POWER .82UH 33A SMD 820nH 33A 50A 33A - ¦20% Shielded 1.9 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .82UH 33A SMD 820nH 33A 50A 33A - ¦20% Shielded 1.9 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 820Nh, 50A, Smd, Full Reel; Inductance Vishay - 52M3838 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 820Nh, 50A, Smd, Full Reel; Inductance Vishay
52M3838
Inductor, Shielded, 820Nh, 50A, Smd, Full Reel; Inductance Vishay 52M3838
INDUCTOR, SHIELDED, 820NH, 50A, SMD, FULL REEL; Inductance:820nH; RMS Current (Irms):33A; Inductor Construction:Shielde d; Saturation Current (Isat):50A; Product Range:IHLP-5050FD-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 820NH, 50A, SMD, FULL REEL; Inductance:820nH; RMS Current (Irms):33A; Inductor Construction:Shielded; Saturation Current (Isat):50A; Product Range:IHLP-5050FD-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site
Inductor, 820Nh, Shielded, 33A Rohs Compliant Vishay - 62AJ4068 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Nh, Shielded, 33A Rohs Compliant Vishay
62AJ4068
Inductor, 820Nh, Shielded, 33A Rohs Compliant Vishay 62AJ4068
INDUCTOR, 820NH, SHIELDED, 33A ROHS COMPLIANT: YES

INDUCTOR, 820NH, SHIELDED, 33A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP5050FDERR82M01TR-ND 71-IHLP5050FDERR82M01 IHLP5050FDERR82M01 52M3838 62AJ4068
Product Name Fixed Inductors SMD 0.82uH 33A Inductor and Choke INDUCTOR POWER .82UH 33A SMD 820nH 33A 50A 33A - ¦20% Shielded 1.9 mOhm Max Inductor, Shielded, 820Nh, 50A, Smd, Full Reel; Inductance Vishay Inductor, 820Nh, Shielded, 33A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0019 ohms 0.0019 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers