Vishay Intertechnology, Inc. Inductors, Coils, Chokes - Fixed Inductors IHLP5050FDERR47MA1

Description
Win Source Part Number: 1382298-IHLP5050FDER R47MA1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-5050FD-A1 Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.530" L x 0.508" W (13.46mm x 12.90mm) Inductance: 470 nH Height - Seated (Max): 0.252" (6.40mm) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 1.2mOhm Max Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Current Rating (Amps): 41 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Current - Saturation (Isat): 63A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 250 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382298-IHLP5050FDER R47MA1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-5050FD-A1 Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.530" L x 0.508" W (13.46mm x 12.90mm) Inductance: 470 nH Height - Seated (Max): 0.252" (6.40mm) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 1.2mOhm Max Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Current Rating (Amps): 41 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Current - Saturation (Isat): 63A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 250 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1382298-IHLP5050FDERR47MA1 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1382298-IHLP5050FDERR47MA1
Inductors, Coils, Chokes - Fixed Inductors 1382298-IHLP5050FDERR47MA1
Win Source Part Number: 1382298-IHLP5050FDER R47MA1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-5050FD-A1 Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.530" L x 0.508" W (13.46mm x 12.90mm) Inductance: 470 nH Height - Seated (Max): 0.252" (6.40mm) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 1.2mOhm Max Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Current Rating (Amps): 41 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Current - Saturation (Isat): 63A Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 250 pcs

Win Source Part Number: 1382298-IHLP5050FDERR47MA1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-5050FD-A1
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.530" L x 0.508" W (13.46mm x 12.90mm)
Inductance: 470 nH
Height - Seated (Max): 0.252" (6.40mm)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 1.2mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
Current Rating (Amps): 41 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay
Current - Saturation (Isat): 63A
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 250 pcs

Buy Now Datasheet
Automotive 0.47uH 100KHz 41A Inductor and Choke - 71-IHLP5050FDERR47MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.47uH 100KHz 41A Inductor and Choke
71-IHLP5050FDERR47MA1
Automotive 0.47uH 100KHz 41A Inductor and Choke 71-IHLP5050FDERR47MA1
Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 41A 0.0012Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDERR47MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 100KHz, 41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 100KHz, 41A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDERR47MA 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 41A 0.0012Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDERR47MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 100KHz, 41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 100KHz, 41A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDERR47MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP5050FDERR47MA1TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 41A 1.2mOhm Max Nonstandard

470nH Shielded Inductor 41A 1.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1382298-IHLP5050FDERR47MA1 71-IHLP5050FDERR47MA1 541-IHLP5050FDERR47MA1TR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Automotive 0.47uH 100KHz 41A Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard
Application RF Choke
Configuration Fixed Fixed
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2272-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-3130-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N0 0201DS-8N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details