Vishay Intertechnology, Inc. Fixed Inductors IHLP5050FDERR47M5A

Description
470nH Shielded Inductor 54A 1.16mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 54A 1.16mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP5050FDERR47M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 54A 1.16mOhm Max Nonstandard

470nH Shielded Inductor 54A 1.16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDERR47M5ACT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 54A 1.16mOhm Max Nonstandard

470nH Shielded Inductor 54A 1.16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDERR47M5ATR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Inductor 54A 1.16mOhm Max Nonstandard

470nH Shielded Inductor 54A 1.16mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IHLP5050FDERR47M5ADKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DF Ferrite Chip Inductors - 0402DF-101 0402DF-101XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 2567673 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details