Vishay Precision Group SMD 0.47uH 41A Inductor and Choke IHLP5050FDERR47M01

Description
SMD Power Inductor 0.47uH 41A Shielded Wirewound 5050 Product overview: IHLP5050FDERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 41A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDERR47M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 0.47uH 41A Shielded Wirewound 5050 Product overview: IHLP5050FDERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 41A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDERR47M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.47uH 41A Inductor and Choke - 71-IHLP5050FDERR47M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.47uH 41A Inductor and Choke
71-IHLP5050FDERR47M01
SMD 0.47uH 41A Inductor and Choke 71-IHLP5050FDERR47M01
SMD Power Inductor 0.47uH 41A Shielded Wirewound 5050 Product overview: IHLP5050FDERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 41A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDERR47M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.47uH 41A Shielded Wirewound 5050 Product overview: IHLP5050FDERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 41A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDERR47M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP5050FDERR47M01
1045230-IHLP5050FDERR47M01
Fixed Inductors - IHLP5050FDERR47M01 1045230-IHLP5050FDERR47M01
Manufacturer: Vishay Win Source Part Number: 1045230-IHLP5050FDER R47M01 Packaging: Reel - TR Type: Molded Current Rating: 41A Inductance: 470nH Height - Seated (Max): 0.256" (6.50mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 63A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.2 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Vishay
Win Source Part Number: 1045230-IHLP5050FDERR47M01
Packaging: Reel - TR
Type: Molded
Current Rating: 41A
Inductance: 470nH
Height - Seated (Max): 0.256" (6.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 63A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.2 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
INDUCTOR POWER .47UH 41A SMD 470nH 41A 63A 41A - ¦20% Shielded 1.2 mOhm Max - - General Purpose - 0.520
Anaheim, CA, United States
INDUCTOR POWER .47UH 41A SMD 470nH 41A 63A 41A - ¦20% Shielded 1.2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Digi-Reel«
IHLP5050FDERR47M01
INDUCTOR POWER .47UH 41A SMD 470nH 41A 63A 41A - ¦20% Shielded 1.2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Digi-Reel« IHLP5050FDERR47M01
INDUCTOR POWER .47UH 41A SMD 470nH 41A 63A 41A - ¦20% Shielded 1.2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Digi-Reel«

INDUCTOR POWER .47UH 41A SMD 470nH 41A 63A 41A - ¦20% Shielded 1.2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1031-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1031-6-ND
Fixed Inductors 541-1031-6-ND
470nH Shielded Molded Inductor 41A 1.2mOhm Max Nonstandard

470nH Shielded Molded Inductor 41A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1031-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1031-2-ND
Fixed Inductors 541-1031-2-ND
470nH Shielded Molded Inductor 41A 1.2mOhm Max Nonstandard

470nH Shielded Molded Inductor 41A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1031-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1031-1-ND
Fixed Inductors 541-1031-1-ND
470nH Shielded Molded Inductor 41A 1.2mOhm Max Nonstandard

470nH Shielded Molded Inductor 41A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 470Nh, 63A, Smd; Inductance Vishay - 51R4490 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 63A, Smd; Inductance Vishay
51R4490
Inductor, Shielded, 470Nh, 63A, Smd; Inductance Vishay 51R4490
INDUCTOR, SHIELDED, 470NH, 63A, SMD; Inductance:470nH; RMS Current (Irms):41A; Inductor Construction:Shielde d; Saturation Current (Isat):63A; Product Range:IHLP-5050FD-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0012ohmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 63A, SMD; Inductance:470nH; RMS Current (Irms):41A; Inductor Construction:Shielded; Saturation Current (Isat):63A; Product Range:IHLP-5050FD-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0012ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP5050FDERR47M01 1045230-IHLP5050FDERR47M01 IHLP5050FDERR47M01 541-1031-6-ND 51R4490
Product Name SMD 0.47uH 41A Inductor and Choke Fixed Inductors - IHLP5050FDERR47M01 INDUCTOR POWER .47UH 41A SMD 470nH 41A 63A 41A - ¦20% Shielded 1.2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Digi-Reel« Fixed Inductors Inductor, Shielded, 470Nh, 63A, Smd; Inductance Vishay
Core Material Metal, Composite
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201AF (0603) Ferrite Chip Inductors - 0201AF-330 0201AF-330XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1620298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details