INDUCTOR POWER .40UH 44A SMD 400nH 44A 64A 44A - ¦20% Shielded 1 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)
400nH Shielded Molded Inductor 44A 1mOhm Max Nonstandard
400nH Shielded Molded Inductor 44A 1mOhm Max Nonstandard
400nH Shielded Molded Inductor 44A 1mOhm Max Nonstandard
SMD Shielded Inductor 400nH 20% 44A 1mR 5050 Product overview: IHLP5050FDERR40M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 44A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 44A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDERR40M0
INDUCTOR, SHIELDED, 400NH, 44A; Inductance:400nH; RMS Current (Irms):44A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 400NH, 44A; Inductance:400nH; RMS Current (Irms):44A; Inductor Construction:Shielde
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP5050FDERR40M01 | 541-IHLP5050FDERR40M01DKR-ND | 71-IHLP5050FDERR40M01 | 52M3834 |
| Product Name | INDUCTOR POWER .40UH 44A SMD 400nH 44A 64A 44A - ¦20% Shielded 1 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR) | Fixed Inductors | SMD 44A Inductor and Choke | Inductor, Shielded, 400Nh, 44A; Inductance Vishay |
| Application | General Purpose | |||
| Inductance Range | 0.4000 microH | 0.4000 microH | 0.4000 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E-3 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |