Vishay Intertechnology, Inc. SMD 65A Inductor and Choke IHLP5050FDERR33M01

Description
SMD Power Inductor 330nH 65A Shielded 0.9mR DCR 5050 Product overview: IHLP5050FDERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDERR33M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 330nH 65A Shielded 0.9mR DCR 5050 Product overview: IHLP5050FDERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDERR33M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 65A Inductor and Choke - 71-IHLP5050FDERR33M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 65A Inductor and Choke
71-IHLP5050FDERR33M01
SMD 65A Inductor and Choke 71-IHLP5050FDERR33M01
SMD Power Inductor 330nH 65A Shielded 0.9mR DCR 5050 Product overview: IHLP5050FDERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDERR33M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 330nH 65A Shielded 0.9mR DCR 5050 Product overview: IHLP5050FDERR33M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDERR33M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER .33UH 46A SMD 330nH 46A 65A 46A - ¦20% Shielded 0.9 mOhm Max - IHLP5050FDERR33M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .33UH 46A SMD 330nH 46A 65A 46A - ¦20% Shielded 0.9 mOhm Max
IHLP5050FDERR33M01
INDUCTOR POWER .33UH 46A SMD 330nH 46A 65A 46A - ¦20% Shielded 0.9 mOhm Max IHLP5050FDERR33M01
INDUCTOR POWER .33UH 46A SMD 330nH 46A 65A 46A - ¦20% Shielded 0.9 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .33UH 46A SMD 330nH 46A 65A 46A - ¦20% Shielded 0.9 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-IHLP5050FDERR33M01TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 46A 0.9mOhm Max Nonstandard

330nH Shielded Molded Inductor 46A 0.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDERR33M01CT-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 46A 0.9mOhm Max Nonstandard

330nH Shielded Molded Inductor 46A 0.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDERR33M01DKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 46A 0.9mOhm Max Nonstandard

330nH Shielded Molded Inductor 46A 0.9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-IHLP5050FDERR33M01 IHLP5050FDERR33M01 541-IHLP5050FDERR33M01TR-ND
Product Name SMD 65A Inductor and Choke INDUCTOR POWER .33UH 46A SMD 330nH 46A 65A 46A - ¦20% Shielded 0.9 mOhm Max Fixed Inductors
Core Material Ferrite
Inductance Range 0.3300 microH 0.3300 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Molded; Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers