300nH Shielded Molded Inductor 48A 0.8mOhm Max Nonstandard
FIXED IND 300NH 48A 0.8 MOHM SMD
FIXED IND 300NH 48A 0.8 MOHM SMD
SMD Power Inductor 0.3uH 20% Shielded 72A 0.8mR DCR 5050 Product overview: IHLP5050FDERR30M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3uH, 72A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.3uH, 72A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDERR30M0
INDUCTOR POWER .30UH 48A SMD 300nH 48A 72A 48A - ¦20% Shielded 0.8 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 541-IHLP5050FDERR30M01TR-ND | 71-IHLP5050FDERR30M01 | IHLP5050FDERR30M01 |
| Product Name | Fixed Inductors | SMD 0.3uH 72A Inductor and Choke | INDUCTOR POWER .30UH 48A SMD 300nH 48A 72A 48A - ¦20% Shielded 0.8 mOhm Max |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| DCR | 8.00E-4 ohms | 8.00E-4 ohms |