Vishay Precision Group Inductor, Aec-Q200, Shld, 220Nh, 66A; Inductance Vishay IHLP5050FDERR22M8A

Description
INDUCTOR, AEC-Q200, SHLD, 220NH, 66A; Inductance:220nH; RMS Current (Irms):66A; Inductor Construction:Shielde d; Saturation Current (Isat):68A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DC RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHLD, 220NH, 66A; Inductance:220nH; RMS Current (Irms):66A; Inductor Construction:Shielde d; Saturation Current (Isat):68A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shld, 220Nh, 66A; Inductance Vishay - 84AC6813 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 220Nh, 66A; Inductance Vishay
84AC6813
Inductor, Aec-Q200, Shld, 220Nh, 66A; Inductance Vishay 84AC6813
INDUCTOR, AEC-Q200, SHLD, 220NH, 66A; Inductance:220nH; RMS Current (Irms):66A; Inductor Construction:Shielde d; Saturation Current (Isat):68A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 220NH, 66A; Inductance:220nH; RMS Current (Irms):66A; Inductor Construction:Shielded; Saturation Current (Isat):68A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 84AC6813
Product Name Inductor, Aec-Q200, Shld, 220Nh, 66A; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1711153 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-5722-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details