220nH Shielded Molded Inductor 53A 0.7mOhm Max Nonstandard
220nH Shielded Molded Inductor 53A 0.7mOhm Max Nonstandard
220nH Shielded Molded Inductor 53A 0.7mOhm Max Nonstandard
FIXED IND 220NH 53A 0.7 MOHM SMD Product overview: IHLP5050FDERR22M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 53A, 0.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 53A, 0.7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDERR22M0
INDUCTOR POWER .22UH 53A SMD 220nH 53A 112A 53A - ¦20% Shielded 0.7 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 541-IHLP5050FDERR22M01DKR-ND | 71-IHLP5050FDERR22M01 | IHLP5050FDERR22M01 |
| Product Name | Fixed Inductors | SMD 53A 0.7 MOHM Inductor and Choke | INDUCTOR POWER .22UH 53A SMD 220nH 53A 112A 53A - ¦20% Shielded 0.7 mOhm Max |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| DCR | 7.00E-4 ohms | 7.00E-4 ohms |