Vishay Precision Group Inductance Vishay IHLP5050FDERR22M01.

Description
Inductance:220nH; RMS Current (Irms):53A; Inductor Construction:Shielde d; Saturation Current (Isat):112A; Product Range:IHLP-5050FD-01 Series; Power Inductor Case:13.2mm x 12.9mm x 6.5mm; DC Resistance Max:700µohm RoHS Compliant: Yes
Description
Inductance:220nH; RMS Current (Irms):53A; Inductor Construction:Shielde d; Saturation Current (Isat):112A; Product Range:IHLP-5050FD-01 Series; Power Inductor Case:13.2mm x 12.9mm x 6.5mm; DC Resistance Max:700µohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 60AC9820 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
60AC9820
Inductance Vishay 60AC9820
Inductance:220nH; RMS Current (Irms):53A; Inductor Construction:Shielde d; Saturation Current (Isat):112A; Product Range:IHLP-5050FD-01 Series; Power Inductor Case:13.2mm x 12.9mm x 6.5mm; DC Resistance Max:700µohm RoHS Compliant: Yes

Inductance:220nH; RMS Current (Irms):53A; Inductor Construction:Shielded; Saturation Current (Isat):112A; Product Range:IHLP-5050FD-01 Series; Power Inductor Case:13.2mm x 12.9mm x 6.5mm; DC Resistance Max:700µohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 60AC9820
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 0.2200 microH
DCR 7.00E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers