Vishay Precision Group Inductor, Aec-Q200, Shld, 8.2Uh, 13.2A; Inductance Vishay IHLP5050FDER8R2M8A

Description
INDUCTOR, AEC-Q200, SHLD, 8.2UH, 13.2A; Inductance:8.2µH; RMS Current (Irms):13.2A; Inductor Construction:Shielde d; Saturation Current (Isat):7.6A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DCRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHLD, 8.2UH, 13.2A; Inductance:8.2µH; RMS Current (Irms):13.2A; Inductor Construction:Shielde d; Saturation Current (Isat):7.6A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shld, 8.2Uh, 13.2A; Inductance Vishay - 84AC6830 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 8.2Uh, 13.2A; Inductance Vishay
84AC6830
Inductor, Aec-Q200, Shld, 8.2Uh, 13.2A; Inductance Vishay 84AC6830
INDUCTOR, AEC-Q200, SHLD, 8.2UH, 13.2A; Inductance:8.2µH; RMS Current (Irms):13.2A; Inductor Construction:Shielde d; Saturation Current (Isat):7.6A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DCRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 8.2UH, 13.2A; Inductance:8.2µH; RMS Current (Irms):13.2A; Inductor Construction:Shielded; Saturation Current (Isat):7.6A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 84AC6830
Product Name Inductor, Aec-Q200, Shld, 8.2Uh, 13.2A; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910526P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7400 ohms
Rated DC Current 560 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers