Vishay Precision Group Inductor, Aec-Q200, Shld, 7.8Uh, 13.5A; Inductance Vishay IHLP5050FDER7R8M8A

Description
INDUCTOR, AEC-Q200, SHLD, 7.8UH, 13.5A; Inductance:7.8µH; RMS Current (Irms):13.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DCRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHLD, 7.8UH, 13.5A; Inductance:7.8µH; RMS Current (Irms):13.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shld, 7.8Uh, 13.5A; Inductance Vishay - 84AC6829 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 7.8Uh, 13.5A; Inductance Vishay
84AC6829
Inductor, Aec-Q200, Shld, 7.8Uh, 13.5A; Inductance Vishay 84AC6829
INDUCTOR, AEC-Q200, SHLD, 7.8UH, 13.5A; Inductance:7.8µH; RMS Current (Irms):13.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DCRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 7.8UH, 13.5A; Inductance:7.8µH; RMS Current (Irms):13.5A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 84AC6829
Product Name Inductor, Aec-Q200, Shld, 7.8Uh, 13.5A; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-251 0402AF-251XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details