Vishay Intertechnology, Inc. Fixed Inductors IHLP5050FDER7R8M51

Description
8.5µH Shielded Molded Inductor 13.5A 13.48mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.5µH Shielded Molded Inductor 13.5A 13.48mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP5050FDER7R8M51-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP5050FDER7R8M51-ND
Fixed Inductors IHLP5050FDER7R8M51-ND
8.5µH Shielded Molded Inductor 13.5A 13.48mOhm Max Nonstandard

8.5µH Shielded Molded Inductor 13.5A 13.48mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHLP5050FDER7R8M51-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0135 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Application RF Choke
View Details