Vishay Precision Group Inductor, Aec-Q200, Shld, 6.8Uh, 14.2A; Inductance Vishay IHLP5050FDER6R8M8A

Description
INDUCTOR, AEC-Q200, SHLD, 6.8UH, 14.2A; Inductance:6.8µH; RMS Current (Irms):14.2A; Inductor Construction:Shielde d; Saturation Current (Isat):8.7A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DCRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHLD, 6.8UH, 14.2A; Inductance:6.8µH; RMS Current (Irms):14.2A; Inductor Construction:Shielde d; Saturation Current (Isat):8.7A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shld, 6.8Uh, 14.2A; Inductance Vishay - 84AC6828 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 6.8Uh, 14.2A; Inductance Vishay
84AC6828
Inductor, Aec-Q200, Shld, 6.8Uh, 14.2A; Inductance Vishay 84AC6828
INDUCTOR, AEC-Q200, SHLD, 6.8UH, 14.2A; Inductance:6.8µH; RMS Current (Irms):14.2A; Inductor Construction:Shielde d; Saturation Current (Isat):8.7A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DCRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 6.8UH, 14.2A; Inductance:6.8µH; RMS Current (Irms):14.2A; Inductor Construction:Shielded; Saturation Current (Isat):8.7A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 84AC6828
Product Name Inductor, Aec-Q200, Shld, 6.8Uh, 14.2A; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-1N9 0302CS-1N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details