SMD Shielded Power Inductor 6.8uH 11.5A 14mR 5050 Product overview: IHLP5050FDER6R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 11.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 11.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER6R8M0
INDUCTOR POWER 6.8UH 11.5A SMD 6.8¦H 11.5A 16.5A 11.5A - ¦20% Shielded 14 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)
6.8µH Shielded Molded Inductor 11.5A 14mOhm Max Nonstandard
6.8µH Shielded Molded Inductor 11.5A 14mOhm Max Nonstandard
6.8µH Shielded Molded Inductor 11.5A 14mOhm Max Nonstandard
INDUCTOR, SHIELDED, 6.8UH, 16.5A, SMD, FULL REEL; Inductance:6.8µH; RMS Current (Irms):11.5A; Inductor Construction:Shielde
Surface Mount Power Inductor, IHLP-5050FD-01 Series, 6.8 H, 20%, Shielded, 0.014 ohm, 11.5 A RoHS Compliant: Yes
FIXED IND 6.8UH 11.5A 14MOHM SMD
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP5050FDER6R8M01 | IHLP5050FDER6R8M01 | 541-IHLP5050FDER6R8M01TR-ND | 10M9502 | 25M9761 | IHLP5050FDER6R8M01 |
| Product Name | SMD 6.8uH 11.5A Inductor and Choke | INDUCTOR POWER 6.8UH 11.5A SMD 6.8¦H 11.5A 16.5A 11.5A - ¦20% Shielded 14 mOhm Max | Fixed Inductors | Inductor, Shielded, 6.8Uh, 16.5A, Smd, Full Reel; Inductance Vishay | Surface Mount Power Inductor, Ihlp-5050Fd-01 Series, 6.8 H, 20%, Shielded, 0.014 Ohm, 11.5 A Rohs Compliant Vishay | Fixed Inductors |
| Core Material | Metal, Composite, Ferrite | |||||
| Inductance Range | 6.8 microH | 6.8 microH | 6.8 microH | 6.8 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | Shielded |