Vishay Precision Group Inductor, Aec-Q200, Shld, 5.6Uh, 15.7A; Inductance Vishay IHLP5050FDER5R6M8A

Description
INDUCTOR, AEC-Q200, SHLD, 5.6UH, 15.7A; Inductance:5.6µH; RMS Current (Irms):15.7A; Inductor Construction:Shielde d; Saturation Current (Isat):14.2A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHLD, 5.6UH, 15.7A; Inductance:5.6µH; RMS Current (Irms):15.7A; Inductor Construction:Shielde d; Saturation Current (Isat):14.2A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shld, 5.6Uh, 15.7A; Inductance Vishay - 84AC6827 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 5.6Uh, 15.7A; Inductance Vishay
84AC6827
Inductor, Aec-Q200, Shld, 5.6Uh, 15.7A; Inductance Vishay 84AC6827
INDUCTOR, AEC-Q200, SHLD, 5.6UH, 15.7A; Inductance:5.6µH; RMS Current (Irms):15.7A; Inductor Construction:Shielde d; Saturation Current (Isat):14.2A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 5.6UH, 15.7A; Inductance:5.6µH; RMS Current (Irms):15.7A; Inductor Construction:Shielded; Saturation Current (Isat):14.2A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 84AC6827
Product Name Inductor, Aec-Q200, Shld, 5.6Uh, 15.7A; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details
1.5A 450mOhm Inductor and Choke - 71-DFSG-20-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers
Leaded Inductors - 1678306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Lead Style Radial; Radial
View Details