INDUCTOR, SHIELDED, 5.6UH, 32A, SMD, FULL REEL; Inductance:5.6µH; RMS Current (Irms):13.5A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 29AC6974 |
| Product Name | Inductor, Shielded, 5.6Uh, 32A, Smd, Full Reel; Inductance Vishay |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 5.6 microH |
| DCR | 0.0100 ohms |