Vishay Intertechnology, Inc. Automotive 4.7uH 100KHz 13.5A Inductor and Choke IHLP5050FDER4R7MA1

Description
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 13.5A 0.0112Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER4R7MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 13.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 13.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER4R7MA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 13.5A 0.0112Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER4R7MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 13.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 13.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER4R7MA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 4.7uH 100KHz 13.5A Inductor and Choke - 71-IHLP5050FDER4R7MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 100KHz 13.5A Inductor and Choke
71-IHLP5050FDER4R7MA1
Automotive 4.7uH 100KHz 13.5A Inductor and Choke 71-IHLP5050FDER4R7MA1
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 13.5A 0.0112Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER4R7MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 13.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 13.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER4R7MA 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 13.5A 0.0112Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER4R7MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 13.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 13.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER4R7MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP5050FDER4R7MA1TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 13.5A 11.2mOhm Max Nonstandard

4.7µH Shielded Inductor 13.5A 11.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER4R7MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 13.5A 11.2mOhm Max Nonstandard

4.7µH Shielded Inductor 13.5A 11.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER4R7MA1CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 13.5A 11.2mOhm Max Nonstandard

4.7µH Shielded Inductor 13.5A 11.2mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
996525-IHLP5050FDER4R7MA1
Inductors, Coils, Chokes - Fixed Inductors 996525-IHLP5050FDER4R7MA1
Win Source Part Number: 996525-IHLP5050FDER4 R7MA1 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-5050FD-A1 Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.252" (6.40mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 11.2mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.525" L x 0.508" W (13.34mm x 12.90mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP5050FDER4R7M A1CT,541-IHLP5050FDE R4R7MA1TR,541-IHLP50 50FDER4R7MA1DKR Current - Saturation (Isat): 30A

Win Source Part Number: 996525-IHLP5050FDER4R7MA1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-5050FD-A1
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.252" (6.40mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 11.2mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.525" L x 0.508" W (13.34mm x 12.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP5050FDER4R7MA1CT,541-IHLP5050FDER4R7MA1TR,541-IHLP5050FDER4R7MA1DKR
Current - Saturation (Isat): 30A

Buy Now Datasheet
Fixed Inductors - IHLP5050FDER4R7MA1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP5050FDER4R7MA1
Fixed Inductors IHLP5050FDER4R7MA1
IHLP-5050FD-A1 4.7 20% ER E3

IHLP-5050FD-A1 4.7 20% ER E3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP5050FDER4R7MA1 541-IHLP5050FDER4R7MA1TR-ND 996525-IHLP5050FDER4R7MA1 IHLP5050FDER4R7MA1
Product Name Automotive 4.7uH 100KHz 13.5A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Composite Metal Composite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
Surface Mount Inductors - 2469820 - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 1250 milliamps
Standards and Certifications RoHS
View Details