Vishay Precision Group Fixed Inductors IHLP5050FDER4R7M8A

Description
4.7µH Shielded Inductor 19.7A 7.93mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 19.7A 7.93mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP5050FDER4R7M8ATR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 19.7A 7.93mOhm Max Nonstandard

4.7µH Shielded Inductor 19.7A 7.93mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER4R7M8ACT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 19.7A 7.93mOhm Max Nonstandard

4.7µH Shielded Inductor 19.7A 7.93mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER4R7M8ADKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 19.7A 7.93mOhm Max Nonstandard

4.7µH Shielded Inductor 19.7A 7.93mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shld, 4.7Uh, 17.4A; Inductance Vishay - 84AC6826 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 4.7Uh, 17.4A; Inductance Vishay
84AC6826
Inductor, Aec-Q200, Shld, 4.7Uh, 17.4A; Inductance Vishay 84AC6826
INDUCTOR, AEC-Q200, SHLD, 4.7UH, 17.4A; Inductance:4.7µH; RMS Current (Irms):17.4A; Inductor Construction:Shielde d; Saturation Current (Isat):18.5A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 4.7UH, 17.4A; Inductance:4.7µH; RMS Current (Irms):17.4A; Inductor Construction:Shielded; Saturation Current (Isat):18.5A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP5050FDER4R7M8ATR-ND 84AC6826
Product Name Fixed Inductors Inductor, Aec-Q200, Shld, 4.7Uh, 17.4A; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5675-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers