Vishay Intertechnology, Inc. Automotive 4.7uH 100KHz 17.4A Inductor and Choke IHLP5050FDER4R7M5A

Description
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 17.4A 0.00793Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER4R7M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 17.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 17.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER4R7M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 17.4A 0.00793Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER4R7M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 17.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 17.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER4R7M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 4.7uH 100KHz 17.4A Inductor and Choke - 71-IHLP5050FDER4R7M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 100KHz 17.4A Inductor and Choke
71-IHLP5050FDER4R7M5A
Automotive 4.7uH 100KHz 17.4A Inductor and Choke 71-IHLP5050FDER4R7M5A
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 17.4A 0.00793Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER4R7M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 17.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 17.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER4R7M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 17.4A 0.00793Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER4R7M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 100KHz, 17.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 100KHz, 17.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER4R7M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP5050FDER4R7M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 17.4A 7.93mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 17.4A 7.93mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER4R7M5ATR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 17.4A 7.93mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 17.4A 7.93mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER4R7M5ACT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 17.4A 7.93mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 17.4A 7.93mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP5050FDER4R7M5A
874465-IHLP5050FDER4R7M5A
Fixed Inductors - IHLP5050FDER4R7M5A 874465-IHLP5050FDER4R7M5A
Manufacturer: Vishay Win Source Part Number: 874465-IHLP5050FDER4 R7M5A Series: IHLP-5050FD-5A Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µH Shielded Molded Inductor 17.4 A 7.93mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000

Manufacturer: Vishay
Win Source Part Number: 874465-IHLP5050FDER4R7M5A
Series: IHLP-5050FD-5A
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µH Shielded Molded Inductor 17.4 A 7.93mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
Inductor, 4.7Uh, Shielded, 19.7A Rohs Compliant Vishay - 62AJ4073 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 19.7A Rohs Compliant Vishay
62AJ4073
Inductor, 4.7Uh, Shielded, 19.7A Rohs Compliant Vishay 62AJ4073
INDUCTOR, 4.7UH, SHIELDED, 19.7A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SHIELDED, 19.7A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP5050FDER4R7M5A 541-IHLP5050FDER4R7M5ADKR-ND 874465-IHLP5050FDER4R7M5A 62AJ4073
Product Name Automotive 4.7uH 100KHz 17.4A Inductor and Choke Fixed Inductors Fixed Inductors - IHLP5050FDER4R7M5A Inductor, 4.7Uh, Shielded, 19.7A Rohs Compliant Vishay
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-24N 016008C-24NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1620152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Lead Style Radial; Radial
View Details