Vishay Intertechnology, Inc. Automotive 3.3uH 100KHz 18A Inductor and Choke IHLP5050FDER3R3MA1

Description
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 18A 0.0068Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER3R3MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 18A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER3R3MA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 18A 0.0068Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER3R3MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 18A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER3R3MA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3.3uH 100KHz 18A Inductor and Choke - 71-IHLP5050FDER3R3MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 100KHz 18A Inductor and Choke
71-IHLP5050FDER3R3MA1
Automotive 3.3uH 100KHz 18A Inductor and Choke 71-IHLP5050FDER3R3MA1
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 18A 0.0068Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER3R3MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 18A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER3R3MA 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 18A 0.0068Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER3R3MA1 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 18A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER3R3MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP5050FDER3R3MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 18A 6.8mOhm Max Nonstandard

3.3µH Shielded Inductor 18A 6.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER3R3MA1CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 18A 6.8mOhm Max Nonstandard

3.3µH Shielded Inductor 18A 6.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER3R3MA1TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 18A 6.8mOhm Max Nonstandard

3.3µH Shielded Inductor 18A 6.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3.3Uh, Shielded, 18A Rohs Compliant Vishay - 62AJ4072 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 18A Rohs Compliant Vishay
62AJ4072
Inductor, 3.3Uh, Shielded, 18A Rohs Compliant Vishay 62AJ4072
INDUCTOR, 3.3UH, SHIELDED, 18A ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, SHIELDED, 18A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - IHLP5050FDER3R3MA1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP5050FDER3R3MA1
Fixed Inductors IHLP5050FDER3R3MA1
IHLP-5050FD-A1 3.3 20% ER E3

IHLP-5050FD-A1 3.3 20% ER E3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP5050FDER3R3MA1 541-IHLP5050FDER3R3MA1DKR-ND 62AJ4072 IHLP5050FDER3R3MA1
Product Name Automotive 3.3uH 100KHz 18A Inductor and Choke Fixed Inductors Inductor, 3.3Uh, Shielded, 18A Rohs Compliant Vishay Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Composite Metal Composite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details