Vishay Intertechnology, Inc. Fixed Inductors - IHLP5050FDER3R3M5A IHLP5050FDER3R3M5A

Description
Manufacturer: Vishay Win Source Part Number: 874464-IHLP5050FDER3 R3M5A Series: IHLP-5050FD-5A Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 5.44mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-IHLP5050FDER3R3M 5ADKR, IHLP5050FDER3R3M5A-N D, 541-IHLP5050FDER3R3M 5ACT, 541-IHLP5050FDER3R3M 5ATR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 874464-IHLP5050FDER3 R3M5A Series: IHLP-5050FD-5A Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 5.44mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-IHLP5050FDER3R3M 5ADKR, IHLP5050FDER3R3M5A-N D, 541-IHLP5050FDER3R3M 5ACT, 541-IHLP5050FDER3R3M 5ATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP5050FDER3R3M5A
874464-IHLP5050FDER3R3M5A
Fixed Inductors - IHLP5050FDER3R3M5A 874464-IHLP5050FDER3R3M5A
Manufacturer: Vishay Win Source Part Number: 874464-IHLP5050FDER3 R3M5A Series: IHLP-5050FD-5A Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 5.44mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-IHLP5050FDER3R3M 5ADKR, IHLP5050FDER3R3M5A-N D, 541-IHLP5050FDER3R3M 5ACT, 541-IHLP5050FDER3R3M 5ATR

Manufacturer: Vishay
Win Source Part Number: 874464-IHLP5050FDER3R3M5A
Series: IHLP-5050FD-5A
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 5.44mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-IHLP5050FDER3R3M5ADKR, IHLP5050FDER3R3M5A-ND, 541-IHLP5050FDER3R3M5ACT, 541-IHLP5050FDER3R3M5ATR

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER3R3M5ACT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 20.2A 5.44mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 20.2A 5.44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER3R3M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 20.2A 5.44mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 20.2A 5.44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER3R3M5ATR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 20.2A 5.44mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 20.2A 5.44mOhm Max Nonstandard

Buy Now Datasheet
Automotive 3.3uH 100KHz 20.2A Inductor and Choke - 71-IHLP5050FDER3R3M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 100KHz 20.2A Inductor and Choke
71-IHLP5050FDER3R3M5A
Automotive 3.3uH 100KHz 20.2A Inductor and Choke 71-IHLP5050FDER3R3M5A
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 20.2A 0.00544Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER3R3M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 20.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 20.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER3R3M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Powdered Iron 20.2A 0.00544Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER3R3M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 20.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 20.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER3R3M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 874464-IHLP5050FDER3R3M5A 541-IHLP5050FDER3R3M5ACT-ND 71-IHLP5050FDER3R3M5A
Product Name Fixed Inductors - IHLP5050FDER3R3M5A Fixed Inductors Automotive 3.3uH 100KHz 20.2A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0054 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N0 0302CS-3N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details