INDUCTOR POWER 3.3UH 18A SMD 3.3¦H 18A 35A 18A - ¦20% Shielded 6.8 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Digi-Reel«
3.3µH Shielded Molded Inductor 18A 6.8mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 18A 6.8mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 18A 6.8mOhm Max Nonstandard
3.3uH Shielded SMD Inductor, 18A, 6.8mR DCR, 5050 Case Product overview: IHLP5050FDER3R3M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 18A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER3R3M0
FIXED IND 3.3UH 18A 6.8 MOHM SMD
INDUCTOR, SHIELDED, 3.3UH, 35A, SMD; Inductance:3.3µH; RMS Current (Irms):18A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 3.3UH, 35A, SMD, FULL REEL; Inductance:3.3µH; RMS Current (Irms):18A; Inductor Construction:Shielde
| ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP5050FDER3R3M01 | 7487441 | 541-1034-1-ND | 71-IHLP5050FDER3R3M01 | IHLP5050FDER3R3M01 | 55M4336 | 06M5833 |
| Product Name | INDUCTOR POWER 3.3UH 18A SMD 3.3¦H 18A 35A 18A - ¦20% Shielded 6.8 mOhm Max | Surface Mount Inductors | Fixed Inductors | SMD 3.3uH 18A Inductor and Choke | Fixed Inductors | Inductor, Shielded, 3.3Uh, 35A, Smd; Inductance Vishay | Inductor, Shielded, 3.3Uh, 35A, Smd, Full Reel; Inductance Vishay |
| Application | General Purpose | ||||||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | 3.3 microH | 3.3 microH | 3.3 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| DCR | 0.0068 ohms | 0.0068 ohms | 0.0068 ohms | 0.0068 ohms | |||
| Technology | Wirewound | Molded |