Vishay Intertechnology, Inc. Automotive 2.2uH 100KHz 25.5A Inductor and Choke IHLP5050FDER2R2M5A

Description
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 25.5A 0.00367Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 25.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 25.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER2R2M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 25.5A 0.00367Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 25.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 25.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER2R2M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.2uH 100KHz 25.5A Inductor and Choke - 71-IHLP5050FDER2R2M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 100KHz 25.5A Inductor and Choke
71-IHLP5050FDER2R2M5A
Automotive 2.2uH 100KHz 25.5A Inductor and Choke 71-IHLP5050FDER2R2M5A
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 25.5A 0.00367Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 25.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 25.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER2R2M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 25.5A 0.00367Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 25.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 25.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER2R2M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP5050FDER2R2M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 25.5A 3.67mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 25.5A 3.67mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER2R2M5ATR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 25.5A 3.67mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 25.5A 3.67mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER2R2M5ACT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 25.5A 3.67mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 25.5A 3.67mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP5050FDER2R2M5A 541-IHLP5050FDER2R2M5ADKR-ND
Product Name Automotive 2.2uH 100KHz 25.5A Inductor and Choke Fixed Inductors
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Molded; Shielded
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers