Vishay Intertechnology, Inc. Automotive 22uH 100KHz 8.3A Inductor and Choke IHLP5050FDER220M5A

Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 8.3A 0.03349Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER220M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 8.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 8.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER220M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 8.3A 0.03349Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER220M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 8.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 8.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER220M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 22uH 100KHz 8.3A Inductor and Choke - 71-IHLP5050FDER220M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 100KHz 8.3A Inductor and Choke
71-IHLP5050FDER220M5A
Automotive 22uH 100KHz 8.3A Inductor and Choke 71-IHLP5050FDER220M5A
Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 8.3A 0.03349Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER220M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 8.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 8.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER220M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 8.3A 0.03349Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER220M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 8.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 8.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER220M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP5050FDER220M5A
874463-IHLP5050FDER220M5A
Fixed Inductors - IHLP5050FDER220M5A 874463-IHLP5050FDER220M5A
Manufacturer: Vishay Win Source Part Number: 874463-IHLP5050FDER2 20M5A Series: IHLP-5050FD-5A Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 33.49mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-4356-2, IHLP5050FDER220M5A-N D, 541-4356-6, 541-4356-1

Manufacturer: Vishay
Win Source Part Number: 874463-IHLP5050FDER220M5A
Series: IHLP-5050FD-5A
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 33.49mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-4356-2, IHLP5050FDER220M5A-ND, 541-4356-6, 541-4356-1

Buy Now Datasheet
Fixed Inductors - 541-4356-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4356-1-ND
Fixed Inductors 541-4356-1-ND
22µH Shielded Molded Inductor 8.3A 33.49mOhm Max Nonstandard

22µH Shielded Molded Inductor 8.3A 33.49mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4356-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4356-6-ND
Fixed Inductors 541-4356-6-ND
22µH Shielded Molded Inductor 8.3A 33.49mOhm Max Nonstandard

22µH Shielded Molded Inductor 8.3A 33.49mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-4356-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4356-2-ND
Fixed Inductors 541-4356-2-ND
22µH Shielded Molded Inductor 8.3A 33.49mOhm Max Nonstandard

22µH Shielded Molded Inductor 8.3A 33.49mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IHLP5050FDER220M5A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP5050FDER220M5A
Fixed Inductors IHLP5050FDER220M5A
FIXED IND 22UH 8.3A 33.49MOHM SM

FIXED IND 22UH 8.3A 33.49MOHM SM

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 9A Rohs Compliant Vishay - 62AJ4071 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 9A Rohs Compliant Vishay
62AJ4071
Inductor, 22Uh, Shielded, 9A Rohs Compliant Vishay 62AJ4071
INDUCTOR, 22UH, SHIELDED, 9A ROHS COMPLIANT: YES

INDUCTOR, 22UH, SHIELDED, 9A ROHS COMPLIANT: YES

Supplier's Site
Inductor, 22Uh, Shielded, 9A; Inductance Vishay - 73W9916 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 9A; Inductance Vishay
73W9916
Inductor, 22Uh, Shielded, 9A; Inductance Vishay 73W9916
INDUCTOR, 22UH, SHIELDED, 9A; Inductance:22µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):6.3A; Product Range:IHLP-5050FD-5A Series; DC Resistance Max:0.03349ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 9A; Inductance:22µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):6.3A; Product Range:IHLP-5050FD-5A Series; DC Resistance Max:0.03349ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP5050FDER220M5A 874463-IHLP5050FDER220M5A 541-4356-1-ND IHLP5050FDER220M5A 62AJ4071 73W9916
Product Name Automotive 22uH 100KHz 8.3A Inductor and Choke Fixed Inductors - IHLP5050FDER220M5A Fixed Inductors Fixed Inductors Inductor, 22Uh, Shielded, 9A Rohs Compliant Vishay Inductor, 22Uh, Shielded, 9A; Inductance Vishay
Inductance Range 22 microH 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded Shielded
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3235-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8115 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1200 to ? microH
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details