Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 8.3A 0.03349Ohm DCR 5050 T/R Product overview: IHLP5050FDER220M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 8.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 8.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER220M5
22µH Shielded Molded Inductor 8.3A 33.49mOhm Max Nonstandard
22µH Shielded Molded Inductor 8.3A 33.49mOhm Max Nonstandard
22µH Shielded Molded Inductor 8.3A 33.49mOhm Max Nonstandard
Manufacturer: Vishay
Win Source Part Number: 1045228-IHLP5050FDER
Packaging: Reel - TR
Type: Molded
Current Rating: 8.3A
Inductance: 22μH
Height - Seated (Max): 0.252" (6.40mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 5.5A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 33.49 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP5050FDER220M51 | 541-IHLP5050FDER220M51DKR-ND | 1045228-IHLP5050FDER220M51 |
| Product Name | 22uH 100KHz 8.3A Inductor and Choke | Fixed Inductors | Fixed Inductors - IHLP5050FDER220M51 |
| Inductance Range | 22 microH | 22 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | ||
| Molded / Shielded | Shielded | Molded; Shielded | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |