Vishay Precision Group Inductor, Aec-Q200, Shld, 1.8Uh, 26A; Inductance Vishay IHLP5050FDER1R8M8A

Description
INDUCTOR, AEC-Q200, SHLD, 1.8UH, 26A; Inductance:1.8µH; RMS Current (Irms):26A; Inductor Construction:Shielde d; Saturation Current (Isat):22.5A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DC RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHLD, 1.8UH, 26A; Inductance:1.8µH; RMS Current (Irms):26A; Inductor Construction:Shielde d; Saturation Current (Isat):22.5A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shld, 1.8Uh, 26A; Inductance Vishay - 84AC6819 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 1.8Uh, 26A; Inductance Vishay
84AC6819
Inductor, Aec-Q200, Shld, 1.8Uh, 26A; Inductance Vishay 84AC6819
INDUCTOR, AEC-Q200, SHLD, 1.8UH, 26A; Inductance:1.8µH; RMS Current (Irms):26A; Inductor Construction:Shielde d; Saturation Current (Isat):22.5A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 1.8UH, 26A; Inductance:1.8µH; RMS Current (Irms):26A; Inductor Construction:Shielded; Saturation Current (Isat):22.5A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 84AC6819
Product Name Inductor, Aec-Q200, Shld, 1.8Uh, 26A; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J274JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678506 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details