1.8µH Shielded Molded Inductor 24A 3.2mOhm Max Nonstandard
1.8µH Shielded Molded Inductor 24A 3.2mOhm Max Nonstandard
1.8µH Shielded Molded Inductor 24A 3.2mOhm Max Nonstandard
INDUCTOR POWER 1.8UH 24A SMD 1.8¦H 24A 41A 24A - ¦20% Shielded 3.2 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)
1.8uH Shielded SMD Power Inductor, 41A, 3.2mR DCR, 5050 Product overview: IHLP5050FDER1R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8uH, 41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8uH, 41A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER1R8M0
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP5050FDER1R8M01DKR-ND | IHLP5050FDER1R8M01 | 71-IHLP5050FDER1R8M01 |
| Product Name | Fixed Inductors | INDUCTOR POWER 1.8UH 24A SMD 1.8¦H 24A 41A 24A - ¦20% Shielded 3.2 mOhm Max | SMD 1.8uH 41A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0032 ohms | 0.0032 ohms |