Vishay Precision Group Inductor, Aec-Q200, Shld, 1.5Uh, 27.5A; Inductance Vishay IHLP5050FDER1R5M8A

Description
INDUCTOR, AEC-Q200, SHLD, 1.5UH, 27.5A; Inductance:1.5µH; RMS Current (Irms):27.5A; Inductor Construction:Shielde d; Saturation Current (Isat):23.5A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHLD, 1.5UH, 27.5A; Inductance:1.5µH; RMS Current (Irms):27.5A; Inductor Construction:Shielde d; Saturation Current (Isat):23.5A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shld, 1.5Uh, 27.5A; Inductance Vishay - 84AC6818 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 1.5Uh, 27.5A; Inductance Vishay
84AC6818
Inductor, Aec-Q200, Shld, 1.5Uh, 27.5A; Inductance Vishay 84AC6818
INDUCTOR, AEC-Q200, SHLD, 1.5UH, 27.5A; Inductance:1.5µH; RMS Current (Irms):27.5A; Inductor Construction:Shielde d; Saturation Current (Isat):23.5A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 1.5UH, 27.5A; Inductance:1.5µH; RMS Current (Irms):27.5A; Inductor Construction:Shielded; Saturation Current (Isat):23.5A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 84AC6818
Product Name Inductor, Aec-Q200, Shld, 1.5Uh, 27.5A; Inductance Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - 2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.1200 microH
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers