1.5µH Shielded Molded Inductor 27.5A 2.57mOhm Max Nonstandard
Manufacturer: Vishay Dale
Win Source Part Number: 1185325-IHLP5050FDER
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5μH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 23.5A
Frequency - Self Resonant: 29.2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.57mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.252" (6.40mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Parts Dimension: 0.522" L x 0.508" W (13.26mm x 12.90mm)
Current Rating (Amps): 27.5A
Inductance Frequency - Test: 100kHz
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 27.5A 0.00257Ohm DCR 5050 Automotive T/R Product overview: IHLP5050FDER1R5M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 100KHz, 27.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 100KHz, 27.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER1R5M5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP5050FDER1R5M5A-ND | 1185325-IHLP5050FDER1R5M5A | 71-IHLP5050FDER1R5M5A |
| Product Name | Fixed Inductors | Fixed Inductors - IHLP5050FDER1R5M5A | Automotive 1.5uH 100KHz 27.5A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0026 ohms | 0.0026 ohms |