Vishay Precision Group INDUCTOR POWER 1.5UH 27A SMD 1.5¦H 27A 45A 27A - ¦20% Shielded 3 mOhm Max IHLP5050FDER1R5M01

Description
INDUCTOR POWER 1.5UH 27A SMD 1.5¦H 27A 45A 27A - ¦20% Shielded 3 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 1.5UH 27A SMD 1.5¦H 27A 45A 27A - ¦20% Shielded 3 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1.5UH 27A SMD 1.5¦H 27A 45A 27A - ¦20% Shielded 3 mOhm Max - IHLP5050FDER1R5M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.5UH 27A SMD 1.5¦H 27A 45A 27A - ¦20% Shielded 3 mOhm Max
IHLP5050FDER1R5M01
INDUCTOR POWER 1.5UH 27A SMD 1.5¦H 27A 45A 27A - ¦20% Shielded 3 mOhm Max IHLP5050FDER1R5M01
INDUCTOR POWER 1.5UH 27A SMD 1.5¦H 27A 45A 27A - ¦20% Shielded 3 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.5UH 27A SMD 1.5¦H 27A 45A 27A - ¦20% Shielded 3 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-IHLP5050FDER1R5M01TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 27A 3mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 27A 3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER1R5M01CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 27A 3mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 27A 3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER1R5M01DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 27A 3mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 27A 3mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.5uH 27A Inductor and Choke - 71-IHLP5050FDER1R5M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5uH 27A Inductor and Choke
71-IHLP5050FDER1R5M01
SMD 1.5uH 27A Inductor and Choke 71-IHLP5050FDER1R5M01
SMD Power Inductor 1.5uH 27A Shielded 5050 Product overview: IHLP5050FDER1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 27A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER1R5M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 1.5uH 27A Shielded 5050 Product overview: IHLP5050FDER1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 27A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER1R5M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 1.5Uh, 45A, Smd, Full Reel; Inductance Vishay - 83R8311 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 45A, Smd, Full Reel; Inductance Vishay
83R8311
Inductor, Shielded, 1.5Uh, 45A, Smd, Full Reel; Inductance Vishay 83R8311
INDUCTOR, SHIELDED, 1.5UH, 45A, SMD, FULL REEL; Inductance:1.5µH; RMS Current (Irms):27A; Inductor Construction:Shielde d; Saturation Current (Isat):45A; Product Range:IHLP-5050FD-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 45A, SMD, FULL REEL; Inductance:1.5µH; RMS Current (Irms):27A; Inductor Construction:Shielded; Saturation Current (Isat):45A; Product Range:IHLP-5050FD-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site
Inductor, 1.5Uh, Shielded, 27A Rohs Compliant Vishay - 62AJ4069 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 27A Rohs Compliant Vishay
62AJ4069
Inductor, 1.5Uh, Shielded, 27A Rohs Compliant Vishay 62AJ4069
INDUCTOR, 1.5UH, SHIELDED, 27A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SHIELDED, 27A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP5050FDER1R5M01 541-IHLP5050FDER1R5M01TR-ND 71-IHLP5050FDER1R5M01 83R8311 62AJ4069
Product Name INDUCTOR POWER 1.5UH 27A SMD 1.5¦H 27A 45A 27A - ¦20% Shielded 3 mOhm Max Fixed Inductors SMD 1.5uH 27A Inductor and Choke Inductor, Shielded, 1.5Uh, 45A, Smd, Full Reel; Inductance Vishay Inductor, 1.5Uh, Shielded, 27A Rohs Compliant Vishay
Application General Purpose
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0030 ohms 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N1 0402DC-3N1XJRW , 0402DC-3N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details