Vishay Intertechnology, Inc. 1.2uH 100KHz 29A Inductor and Choke IHLP5050FDER1R2M51

Description
Inductor Power Shielded Wirewound 1.2uH 20% 100KHz Powdered Iron 29A 0.00212Ohm DCR 5050 T/R Product overview: IHLP5050FDER1R2M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uH, 100KHz, 29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2uH, 100KHz, 29A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER1R2M5 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 1.2uH 20% 100KHz Powdered Iron 29A 0.00212Ohm DCR 5050 T/R Product overview: IHLP5050FDER1R2M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uH, 100KHz, 29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2uH, 100KHz, 29A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER1R2M5 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2uH 100KHz 29A Inductor and Choke - 71-IHLP5050FDER1R2M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2uH 100KHz 29A Inductor and Choke
71-IHLP5050FDER1R2M51
1.2uH 100KHz 29A Inductor and Choke 71-IHLP5050FDER1R2M51
Inductor Power Shielded Wirewound 1.2uH 20% 100KHz Powdered Iron 29A 0.00212Ohm DCR 5050 T/R Product overview: IHLP5050FDER1R2M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uH, 100KHz, 29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2uH, 100KHz, 29A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER1R2M5 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1.2uH 20% 100KHz Powdered Iron 29A 0.00212Ohm DCR 5050 T/R Product overview: IHLP5050FDER1R2M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uH, 100KHz, 29A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2uH, 100KHz, 29A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDER1R2M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP5050FDER1R2M51CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.2UH 29A 2.12 MOHM

FIXED IND 1.2UH 29A 2.12 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER1R2M51TR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Molded Inductor 29A 2.12mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 29A 2.12mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP5050FDER1R2M51 541-IHLP5050FDER1R2M51CT-ND
Product Name 1.2uH 100KHz 29A Inductor and Choke Fixed Inductors
Inductance Range 1.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Molded; Shielded
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1660195 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details
Common Mode Chokes - 486-DSO1-25-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details